RS Components, Ltd.
Air Hoses
1754626
Description
Festo PPS-6-7,5-1/4-BL
Request a Quote
Email Supplier
Description
Festo PPS-6-7,5-1/4-BL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1754626 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.244 inch (6.2 mm)
|
|
O.D.
|
0.307 inch (7.8 mm)
|
|
Working Pressure
|
249 psi (176 m H2O)
|
|
Material
|
Nylon (polyamide); Polyamide
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
0.750 inch (19.05 mm)
Working Pressure
3118 psi (2195 m H2O)
View Details
I.D.
1.496 inch (38 mm)
O.D.
1.890 inch (48 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.098 inch (2.5 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
377 psi (265 m H2O)
View Details