Resistor Aluminium Housed 300W 5% 330R
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 1752491 |
| Product Name | Chassis Mount Resistors |
| Technology / Construction | Wirewound; Wire Wound |
| Mounting / Packaging | Aluminium Housed |
| Resistance Range | 330 ohms |
| Tolerance | 5 +/- % |