Resistor Aluminium Housed 200W 5% 4R7
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 1752478 |
| Product Name | Chassis Mount Resistors |
| Technology / Construction | Wirewound; Wire Wound |
| Mounting / Packaging | Aluminium Housed |
| Resistance Range | 4.7 ohms |
| Tolerance | 5 +/- % |