Resistor Aluminium Housed 150W 5% 100R
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 1752457 |
| Product Name | Chassis Mount Resistors |
| Technology / Construction | Wirewound; Wire Wound |
| Mounting / Packaging | Aluminium Housed |
| Resistance Range | 100 ohms |
| Tolerance | 5 +/- % |