RS Components, Ltd.
Air Hoses
1745744
Description
RS PRO CT822-PV-YE-01
Request a Quote
Email Supplier
Description
RS PRO CT822-PV-YE-01
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1745744 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.315 inch (8 mm)
|
|
O.D.
|
0.472 inch (12 mm)
|
|
Working Pressure
|
377 psi (265 m H2O)
|
|
Material
|
Vinyl (PVC); Pur, pvc
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details
I.D.
1.969 inch (50 mm)
O.D.
2.500 inch (63.5 mm)
Working Pressure
203 psi (143 m H2O)
View Details
Product Form
Assembly
I.D.
0.315 inch (8 mm)
O.D.
0.531 inch (13.5 mm)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
2031 psi (1429 m H2O)
View Details