RS Components, Ltd.
Air Hoses
1745739
Description
RS PRO CT823-PV-WH-01
Request a Quote
Email Supplier
Description
RS PRO CT823-PV-WH-01
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1745739 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.256 inch (6.5 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
435 psi (306 m H2O)
|
|
Material
|
Vinyl (PVC); Pur, pvc
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
3989 psi (2807 m H2O)
View Details
Product Form
Assembly
I.D.
1.000 inch (25.4 mm)
O.D.
1.260 inch (32 mm)
View Details
Product Form
Assembly
I.D.
0.748 inch (19 mm)
O.D.
1.142 inch (29 mm)
View Details