RS Components, Ltd.
Air Hoses
1745735
Description
RS PRO CT820-PV-WH-01
Request a Quote
Email Supplier
Description
RS PRO CT820-PV-WH-01
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1745735 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.197 inch (5 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
580 psi (408 m H2O)
|
|
Material
|
Vinyl (PVC); Pur, pvc
|
Unlock Full Specs
to access all available technical data
Similar Products
Working Pressure
290 psi (204 m H2O)
Temperature Range
5 F (-15 C)
Material
Polyvinyl Chloride
View Details
Product Form
Assembly
I.D.
1.260 inch (32 mm)
O.D.
1.583 inch (40.2 mm)
View Details
I.D.
0.295 inch (7.5 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
247 psi (174 m H2O)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
2031 psi (1429 m H2O)
View Details