RS Components, Ltd.
Air Hoses
1745730
Description
RS PRO CT819-PV-WH-01
Request a Quote
Email Supplier
Description
RS PRO CT819-PV-WH-01
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1745730 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.157 inch (4 mm)
|
|
O.D.
|
0.236 inch (6 mm)
|
|
Working Pressure
|
580 psi (408 m H2O)
|
|
Material
|
Vinyl (PVC); Pur, pvc
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
2.008 inch (51 mm)
O.D.
2.433 inch (61.8 mm)
View Details
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
210 psi (148 m H2O)
View Details
I.D.
0.315 inch (8 mm)
O.D.
0.531 inch (13.5 mm)
Working Pressure
232 psi (163 m H2O)
View Details