RS Components, Ltd.
Air Hoses
1745728
Description
RS PRO CT819-PV-BL-01
Request a Quote
Email Supplier
Description
RS PRO CT819-PV-BL-01
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1745728 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.157 inch (4 mm)
|
|
O.D.
|
0.236 inch (6 mm)
|
|
Working Pressure
|
580 psi (408 m H2O)
|
|
Material
|
Vinyl (PVC); Pur, pvc
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
2.031 inch (51.6 mm)
O.D.
2.354 inch (59.8 mm)
View Details
I.D.
4.016 inch (102 mm)
O.D.
4.567 inch (116 mm)
Temperature Range
131 F (55 C)
View Details
I.D.
0.217 inch (5.5 mm)
O.D.
0.315 inch (8 mm)
Working Pressure
196 psi (138 m H2O)
View Details
I.D.
0.630 inch (16 mm)
O.D.
0.846 inch (21.5 mm)
Working Pressure
87 psi (61.24 m H2O)
View Details