Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THERMOCOUPLE WIRE
RS COMPONENTS, LTD.
174078 -- THERMOCOUPLES
RS Components, Ltd.
Thermocouples
174078
Description
THERMOCOUPLE TYPE K 0,1MM W. PLUG
Request a Quote
Email Supplier
Description
THERMOCOUPLE TYPE K 0,1MM W. PLUG
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouples
174078
Thermocouples
174078
THERMOCOUPLE TYPE K 0,1MM W. PLUG
THERMOCOUPLE TYPE K 0,1MM W. PLUG
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Thermocouple Wire
Product Number
174078
Product Name
Thermocouples
Thermocouple Type
K
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Thermocouples
1365872
Specs
Thermocouple Type
J
Diameter
0.0118 inch (0.3000 mm)
Length
197 inch (5000 mm)
View Details
RS Components, Ltd.
Thermocouples
2194466
Specs
Thermocouple Type
K
Diameter
0.0591 inch (1.5 mm)
Length
19.69 inch (500 mm)
View Details
RS Components, Ltd.
Thermocouple & Extension Wire
2154911
Specs
Thermocouple Type
K
Length
3937 inch (100000 mm)
Temperature Rating
500 F (260 C)
View Details
RS Components, Ltd.
Thermocouples
1365885
Specs
Thermocouple Type
K
Diameter
0.0118 inch (0.3000 mm)
Length
39.37 inch (1000 mm)
View Details