Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POTENTIOMETERS, RHEOSTATS, AND TRIMMERS
RS COMPONENTS, LTD.
1730735 -- POTENTIOMETERS
RS Components, Ltd.
Potentiometers
1730735
Description
Potentiometer 6.35mm wirewound 100R 1W
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Potentiometer 6.35mm wirewound 100R 1W
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1730735
Potentiometers
1730735
Potentiometer 6.35mm wirewound 100R 1W
Potentiometer 6.35mm wirewound 100R 1W
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Potentiometers, Rheostats, and Trimmers
Product Number
1730735
Product Name
Potentiometers
Mounting / Packaging
Panel Mount (Bushing); Solder
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Digital Potentiometers
1905355
Specs
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Surface mount
Potentiometer Type
Digital Potentiometer
Resistance Taper
Linear; Linear
View Details
RS Components, Ltd.
Potentiometer Knobs
107863
Specs
Standards and Certifications
RoHS
View Details
RS Components, Ltd.
Digital Potentiometers
1915057P
Specs
Potentiometer Type
Digital Potentiometer
Resistance Taper
Linear; Linear
Resistance Range
10000 ohms
View Details
RS Components, Ltd.
Potentiometers
2780318
Specs
Potentiometer Type
Standard Potentiometer
Configuration
Multiturn
Resistance Taper
Linear; Linear
View Details