Silicone Axial Resistor 5W 20K 1%
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 1722231 |
| Product Name | Through Hole Resistors |
| Technology / Construction | Wirewound; Wire Wound |
| Mounting / Packaging | ThroughHole |
| Resistance Range | 20000 ohms |
| Tolerance | 1 +/- % |