Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
RS COMPONENTS, LTD.
1718613 -- ANTI STATIC BRUSHES
RS Components, Ltd.
Anti Static Brushes
1718613
Description
BRUSH DIA. 10X148MM - SOFT HAIRS
Request a Quote
Email Supplier
Description
BRUSH DIA. 10X148MM - SOFT HAIRS
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Brushes
1718613
Anti Static Brushes
1718613
BRUSH DIA. 10X148MM - SOFT HAIRS
BRUSH DIA. 10X148MM - SOFT HAIRS
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Brushes
Product Number
1718613
Product Name
Anti Static Brushes
Features
Electrically Conductive / Anti-Static; Antistatic
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Dust Pans & Brushes
2769631
Specs
Brush Filament / Fill Material
Specialty Blend / Other; PP
Applications
Dusting / Wiping; Dust Cleaning
View Details
RS Components, Ltd.
Paint Brushes
2878116
Specs
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Mixed Synthetic and Natural Bristles (30% Natural Bristle & 70% PET)
Width
1.97 inch (50 mm)
View Details
RS Components, Ltd.
Abrasive Brushes
2213567
Specs
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
8000 rpm
Outer / OD
1.97 inch (50 mm)
View Details
RS Components, Ltd.
Abrasive Brushes
1463842
Specs
Brush Filament / Fill Material
Brass / Bronze; Specialty Blend / Other; Brass
Rotary Speed
12000 rpm
Outer / OD
0.8504 inch (21.6 mm)
View Details