Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL FLOOR MATS
RS COMPONENTS, LTD.
1718605 -- ANTI STATIC MATS
RS Components, Ltd.
Anti Static Mats
1718605
Description
MAT BLUE 610x900+2x10MM STUD+EARTH CORD
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
MAT BLUE 610x900+2x10MM STUD+EARTH CORD
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Mats
1718605
Anti Static Mats
1718605
MAT BLUE 610x900+2x10MM STUD+EARTH CORD
MAT BLUE 610x900+2x10MM STUD+EARTH CORD
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Floor Mats
Product Number
1718605
Product Name
Anti Static Mats
Material
Rubber
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Anti-Fatigue Mats
7621522
Specs
Mat Type
Anti-Fatigue; Traction / Slip Resistant
Material
Rubber
Width
35.43 inch (900 mm)
View Details
RS Components, Ltd.
Temporary Floor Protection
6899654
Specs
Material
PE
Color(s)
Clear
Width
47.24 inch (1200 mm)
View Details
RS Components, Ltd.
Anti-Slip Floor Mats
2217916
Specs
Material
PVC
Color(s)
Black
Width
2.36 inch (60 mm)
View Details
RS Components, Ltd.
Electrical Safety Mats
2861635
Specs
Mat Type
Nonconductive; Traction / Slip Resistant
Material
Elastomer
Width
39.37 inch (1000 mm)
View Details