RS Components, Ltd. 1706276

Description
Moulded polyamide attachments, UL 94-V2 standards, self-extinguishing, with a lock mechanism and holding springs for ribbon cables. These models offer excellent adhesion. Cable Clip/Clamp Style = Ribbon Affixing Method = Adhesive Material = Polyamide Colour = Grey Length = 600mm Depth = 12mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1706276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Moulded polyamide attachments, UL 94-V2 standards, self-extinguishing, with a lock mechanism and holding springs for ribbon cables. These models offer excellent adhesion. Cable Clip/Clamp Style = Ribbon Affixing Method = Adhesive Material = Polyamide Colour = Grey Length = 600mm Depth = 12mm

Moulded polyamide attachments, UL 94-V2 standards, self-extinguishing, with a lock mechanism and holding springs for ribbon cables. These models offer excellent adhesion.
Cable Clip/Clamp Style = Ribbon
Affixing Method = Adhesive
Material = Polyamide
Colour = Grey
Length = 600mm
Depth = 12mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1706276
Type Adhesive Mount Clip; Ribbon
Unlock Full Specs
to access all available technical data

Similar Products

 - 1440661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild Steel
View Details
 - 1440657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild Steel
View Details
 - 1865410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type P Clamp
Diameter 1.260 inch (32 mm)
Material Steel; Plated Steel
View Details
 - 1440690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless Steel
View Details