RS Components, Ltd. Nails 1701641

Description
50x3.35 Galvanised Clout Nail
Request a Quote
Description
50x3.35 Galvanised Clout Nail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nails - 1701641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Nails
1701641
Nails 1701641
50x3.35 Galvanised Clout Nail

50x3.35 Galvanised Clout Nail

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Nails
Product Number 1701641
Product Name Nails
Other Nail Types Other; Clout
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1776999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Masonry Nail
Length 2.36 inch (60 mm)
Diameter 0.1378 inch (3.5 mm)
View Details
Nails - 1701662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Staple
Length 1.97 inch (50 mm)
Diameter 0.1969 inch (5 mm)
View Details
Nails - 1701649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Nails Wire Nails
Other Nail Types Other; Round Wire Nail
Length 1.97 inch (50 mm)
View Details
Nails - 3849959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Round head nail
Length 2.56 inch (65 mm)
Diameter 0.1043 inch (2.65 mm)
View Details