Resistor Melf Metal Film 0.5W 0207 200K
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 1690390 |
| Product Name | Surface Mount Resistors |
| Technology / Construction | Thin Film (Chip); Thin Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Melf 0207 |
| Resistance Range | 200000 ohms |
| Tolerance | 1 +/- % |