Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIPES AND WIPERS
RS COMPONENTS, LTD.
1653097 -- WIPES
RS Components, Ltd.
Wipes
1653097
Description
Paper wipe with less fluff 225×210mm
Request a Quote
Email Supplier
Description
Paper wipe with less fluff 225×210mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Wipes
1653097
Wipes
1653097
Paper wipe with less fluff 225×210mm
Paper wipe with less fluff 225×210mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wipes and Wipers
Product Number
1653097
Product Name
Wipes
Views / General Types
Wipe or Swab; Multi-Purpose Wipes; No Solvent or Cleaner
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Wipes
8505427
Specs
Views / General Types
Wipe or Swab; Wet Wipes; Pre-saturated with Solvent or Cleaner
Length
7.87 inch (200 mm)
Width / OD
11.81 inch (300 mm)
View Details
RS Components, Ltd.
Wipes
1890298
Specs
Views / General Types
Wipe or Swab; Hand Wipes; Pre-saturated with Solvent or Cleaner
Industry Applications
Hand Cleaning
View Details
RS Components, Ltd.
Wipes
1653113
Specs
Views / General Types
Wipe or Swab; Industrial Wipes; No Solvent or Cleaner
Length
14.96 inch (380 mm)
Width / OD
12.99 inch (330 mm)
View Details
RS Components, Ltd.
Wipes
1763654
Specs
Views / General Types
Wipe or Swab; Industrial Wipes; No Solvent or Cleaner
Length
14.57 inch (370 mm)
Width / OD
15.75 inch (400 mm)
View Details