RS Components, Ltd. Anti Static Mats 1627592

Description
ESD desktop mat 330 x 220 mm
Request a Quote
Description
ESD desktop mat 330 x 220 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Mats - 1627592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Mats
1627592
Anti Static Mats 1627592
ESD desktop mat 330 x 220 mm

ESD desktop mat 330 x 220 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 1627592
Product Name Anti Static Mats
Mat Type ESD / Static Dissipative; Specialty; ESD Protection Space
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Mats - 2325559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Work Surfaces
Color(s) Blue
Width 23.62 inch (600 mm)
View Details
Anti-Fatigue Mats - 1224446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Natural Rubber
Width 23.62 inch (600 mm)
View Details
Electrical Safety Mats - 2336860 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Elastomer
Color(s) Grey
View Details
Anti-Fatigue Mats - 1974303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Anti-Static; Traction / Slip Resistant
Material Vinyl
Width 23.62 inch (600 mm)
View Details