RS Components, Ltd. Power Distribution Units 1617261

Description
Vertical PDU 6 Schuko socket 3m CEE7/7
Request a Quote
Description
Vertical PDU 6 Schuko socket 3m CEE7/7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Units - 1617261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Distribution Units
1617261
Power Distribution Units 1617261
Vertical PDU 6 Schuko socket 3m CEE7/7

Vertical PDU 6 Schuko socket 3m CEE7/7

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Distribution Units (PDU)
Product Number 1617261
Product Name Power Distribution Units
Voltage 230V; 250 V ac
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Units - 1617266 - RS Components, Ltd.
Specs
Voltage 230V; 250 V ac
Number of Outlets 12
Current 10.0 amps
View Details
Power Distribution Units - 2703401 - RS Components, Ltd.
Specs
Voltage 230V; 230 V
Number of Outlets 7
Current 13.0 amps
View Details
Power Distribution Units - 637928 - RS Components, Ltd.
Specs
Voltage 230, 400 V
Number of Outlets 6
Current 16.0 amps
View Details
Power Distribution Units - 8318902 - RS Components, Ltd.
Specs
Voltage 230V; 250 V
Number of Outlets 5
Outlets Type F - German Schuko
View Details