RS Components, Ltd. Power Distribution Units 1617254

Description
Vertical PDU 6 BS socket 3m BS Plug
Request a Quote
Description
Vertical PDU 6 BS socket 3m BS Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Units - 1617254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Distribution Units
1617254
Power Distribution Units 1617254
Vertical PDU 6 BS socket 3m BS Plug

Vertical PDU 6 BS socket 3m BS Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Distribution Units (PDU)
Product Number 1617254
Product Name Power Distribution Units
Voltage 230V; 250 V ac
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Units - 2877202 - RS Components, Ltd.
Specs
Voltage 230V; 230 V
Number of Outlets 42
Current 48.0 amps
View Details
Power Distribution Units - 637910 - RS Components, Ltd.
Specs
Voltage 230V; 250 V
Number of Outlets 8
Current 16.0 amps
View Details
Power Distribution Units - 576911 - RS Components, Ltd.
Specs
Voltage 400 V
Number of Outlets 6
Current 32.0 amps
View Details
Power Distribution Units - 7191917 - RS Components, Ltd.
Specs
Voltage 230V; 230 V ac
Number of Outlets 4
Outlets Type G - British
View Details