Metal Clad Resistor 10W 10m 0.5%
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 1615859 |
| Product Name | Chassis Mount Resistors |
| Technology / Construction | Wirewound; Wire Wound |
| Mounting / Packaging | Aluminium Housed |
| Resistance Range | 0.0100 ohms |
| Tolerance | 0.5000 +/- % |