Metal Clad Resistor 6W 50m 0.05%
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 1615855 |
| Product Name | Chassis Mount Resistors |
| Technology / Construction | Wirewound; Wire Wound |
| Mounting / Packaging | Aluminium Housed |
| Resistance Range | 0.0500 ohms |
| Tolerance | 0.0500 +/- % |