Power Shunt Resistor 12W 0.5m 0.1%
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 1615846 |
| Product Name | Chassis Mount Resistors |
| Technology / Construction | Power Shunt |
| Mounting / Packaging | Aluminium Housed |
| Resistance Range | 5.00E-4 ohms |
| Tolerance | 0.1000 +/- % |