RS Components, Ltd.
Control Station Enclosures
1611523
Description
RS PRO PB3-S304-22.5
Request a Quote
Email Supplier
Description
RS PRO PB3-S304-22.5
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1611523 |
|
Product Name
|
Control Station Enclosures |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
3.94 inch (100 mm)
|
|
Width
|
3.35 inch (85 mm)
|
|
Depth
|
8.66 inch (220 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
Ingress Protection(IP) Rating Against Moisture
7
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Length
7.68 inch (195 mm)
Width
10.83 inch (275 mm)
View Details
Type
Pushbutton Enclosures
Shape
Rectangular
Length
2.76 inch (70 mm)
View Details