RS Components, Ltd. 1607933

Description
Clear shock-proof polystyrene boxes for storing small components, screws etc. Each box can be fitted with optional separators to increase storage volume depending on user requirements. Separators create compartments the length or width of the boxes, and can be used to create individual compartments. Height = 69mm Width = 178mm Material = PS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1607933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clear shock-proof polystyrene boxes for storing small components, screws etc. Each box can be fitted with optional separators to increase storage volume depending on user requirements. Separators create compartments the length or width of the boxes, and can be used to create individual compartments. Height = 69mm Width = 178mm Material = PS

Clear shock-proof polystyrene boxes for storing small components, screws etc. Each box can be fitted with optional separators to increase storage volume depending on user requirements. Separators create compartments the length or width of the boxes, and can be used to create individual compartments.
Height = 69mm
Width = 178mm
Material = PS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1607933
Material Plastic; PS
Unlock Full Specs
to access all available technical data

Similar Products

 - 1111068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 9.02 inch (229 mm)
Width 19.17 inch (487 mm)
View Details
 - 1366427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Height 18.9 inch (480 mm)
Length 12.2 inch (310 mm)
View Details
 - 1607854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; PS
Height 1.81 inch (46 mm)
Length 7.01 inch (178 mm)
View Details
 - 1218891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 9.12 inch (232 mm)
Width 28.87 inch (733 mm)
View Details