RS Components, Ltd. PCB Supports 1607444

Description
BAYO BRACE 6.4MM
Request a Quote
Description
BAYO BRACE 6.4MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 1607444 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1607444
PCB Supports 1607444
BAYO BRACE 6.4MM

BAYO BRACE 6.4MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 1607444
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
Spacers - 2240368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
PCB Spacers - 1613622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details
PCB Supports - 3035324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details