Precision Metal Foil Resistor 50R 0.01%
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 1580299 |
| Product Name | Through Hole Resistors |
| Category / Application | Precision Resistor |
| Technology / Construction | Metal Foil; Metal Foil |
| Mounting / Packaging | ThroughHole |
| Resistance Range | 50 ohms |
| Tolerance | 0.0100 +/- % |