RS Components, Ltd. Masonry Bolts & Anchors 1542489

Description
R XPT10X140 THROUGH BOLT BOX 10
Request a Quote
Description
R XPT10X140 THROUGH BOLT BOX 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1542489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1542489
Masonry Bolts & Anchors 1542489
R XPT10X140 THROUGH BOLT BOX 10

R XPT10X140 THROUGH BOLT BOX 10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1542489
Product Name Masonry Bolts & Anchors
Types Through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086722 - RS Components, Ltd.
Specs
Types Galvanised through bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086791 - RS Components, Ltd.
Specs
Types Galvanised chemical anchor stud
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 6816757 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 528277 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.4724 inch (12 mm)
Anchor Length 4.13 inch (105 mm)
View Details