RS Components, Ltd. Safety Equipment Bags 149342

Description
KRATOS SAFETY FA9010900
Request a Quote
Description
KRATOS SAFETY FA9010900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Equipment Bags - 149342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Equipment Bags
149342
Safety Equipment Bags 149342
KRATOS SAFETY FA9010900

KRATOS SAFETY FA9010900

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 149342
Product Name Safety Equipment Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 2325467 - RS Components, Ltd.
Specs
Container Type Bag
Height 4.92 inch (125 mm)
Width 2.95 inch (75 mm)
View Details
Instrument Cases - 1951523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Length 1.57 inch (40 mm)
Width 1.18 inch (30 mm)
View Details
Laptop Bags - 2740335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Width 12.2 inch (310 mm)
View Details
Anti Static Packaging - 1908435 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 13.98 inch (355 mm)
View Details