Wirewound SMD Power Resistor 1W R01
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 1469519 |
| Product Name | Surface Mount Resistors |
| Category / Application | Power Applications |
| Technology / Construction | Wirewound; Wire Wound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0100 ohms |
| Tolerance | 5 +/- % |