Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ADHESIVE TAPES
RS COMPONENTS, LTD.
1468963 -- METALLIC TAPES
RS Components, Ltd.
Metallic Tapes
1468963
Description
RS Pro 50 micron foil tape 50mm x 50m
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS Pro 50 micron foil tape 50mm x 50m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Metallic Tapes
1468963
Metallic Tapes
1468963
RS Pro 50 micron foil tape 50mm x 50m
RS Pro 50 micron foil tape 50mm x 50m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Adhesive Tapes
Product Number
1468963
Product Name
Metallic Tapes
Type
Foil Tape; Adhesive Tape; Industrial Tape
Backing
Metal Foil
Width
1.97 inches (50 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
High Visibility Tapes
2197881
Specs
Type
Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color
Black/Yellow
Backing
Metal Foil; Aluminium Foil
View Details
RS Components, Ltd.
Foam Tapes
1612923
Specs
Type
Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color
Black
Backing
Foam; Plastic / Polymer; Polyethylene
View Details
RS Components, Ltd.
Masking Tapes
1846810
Specs
Type
Masking Tape; Adhesive Tape; Industrial Tape
Backing
Paper; Crepe Paper
Adhesive
Rubber
View Details
RS Components, Ltd.
Foam Tapes
2050877
Specs
Type
Adhesive Tape; Industrial Tape
Color
Black
Backing
Foam; Plastic / Polymer; Polyvinyl Chloride; PVC
View Details