Resistor Axial Wirewound 10W 1R0
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 1468295 |
| Product Name | Through Hole Resistors |
| Technology / Construction | Wirewound; Wire Wound |
| Mounting / Packaging | ThroughHole |
| Resistance Range | 1 ohms |
| Tolerance | 5 +/- % |