RS Components, Ltd. Files 1467309

Description
12 Piece Needle File Set 160mm
Request a Quote
Description
12 Piece Needle File Set 160mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Files - 1467309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Files
1467309
Files 1467309
12 Piece Needle File Set 160mm

12 Piece Needle File Set 160mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Files, Rasps, and Rifflers
Product Number 1467309
Product Name Files
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Files - 2755176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Round; Round
Cut Style / Teeth Type Second
Length 5.91 inch (150 mm)
View Details
Files - 734416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
View Details
Files - 1611477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Half Round; Half round
Cut Style / Teeth Type Second cut
Length 7.87 inch (200 mm)
View Details
Files - 732145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
View Details