RS Components, Ltd. Belt Pulleys 1465397

Description
RS PRO P72-3M-09 Timing Belt Pulley
Request a Quote
Description
RS PRO P72-3M-09 Timing Belt Pulley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 1465397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
1465397
Belt Pulleys 1465397
RS PRO P72-3M-09 Timing Belt Pulley

RS PRO P72-3M-09 Timing Belt Pulley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 1465397
Product Name Belt Pulleys
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 72
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 48
View Details
Belt Pulleys - 7784714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, glass filled pc
Teeth 18
View Details
Belt Pulleys - 184066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 130 mm (5.14 inch)
View Details
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 32
View Details