A range of linear output Hall Effect sensor ICs, designed for position and proximity sensing from Diodes Inc.
Magnetic Type = Unipolar
Mounting Type = Through Hole
Pin Count = 3
Minimum Magnetic Sensor Release Point = 125 Gs
Maximum Magnetic Sensor Operating Point = 200 Gs
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 28 V
Length = 3mm
Width = 1.4mm
Height = 1mm
RS Components, Ltd. | |
---|---|
Product Category | Sensor Chips |
Product Number | 1464878 |
Sensor Type | Proximity Sensors |