A range of linear output Hall Effect sensor ICs, designed for position and proximity sensing from Diodes Inc.
Magnetic Type = Unipolar
Mounting Type = Surface Mount
Pin Count = 3
Minimum Magnetic Sensor Release Point = 70 Gs
Maximum Magnetic Sensor Operating Point = 140 Gs
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 28 V
Length = 4.3mm
Width = 3.2mm
Height = 1.6mm
RS Components, Ltd. | |
---|---|
Product Category | Sensor Chips |
Product Number | 1464690 |
Sensor Type | Proximity Sensors |