RS Components, Ltd. Hose Clips & Jubilee Clips 1450254

Description
Worm drive MS, 9.5 mm band w, 45-60 D
Request a Quote
Description
Worm drive MS, 9.5 mm band w, 45-60 D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Clips & Jubilee Clips - 1450254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Clips & Jubilee Clips
1450254
Hose Clips & Jubilee Clips 1450254
Worm drive MS, 9.5 mm band w, 45-60 D

Worm drive MS, 9.5 mm band w, 45-60 D

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hose Clamps and Band Clamps
Product Number 1450254
Product Name Hose Clips & Jubilee Clips
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 2681333 - RS Components, Ltd.
Specs
Type Band
View Details
Hose Clips & Jubilee Clips - 1440731 - RS Components, Ltd.
Specs
Type Band
Material Mild steel
Capacity / Jaw Opening 1.77 to 2.95 inch (45 to 75 mm)
View Details
Hose Clips & Jubilee Clips - 1245666 - RS Components, Ltd.
Specs
Type Band
Material Zinc-plated mild steel
Capacity / Jaw Opening 8.27 to 9.53 inch (210 to 242 mm)
View Details
Hose Clips & Jubilee Clips - 1245748 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 3.15 to 3.94 inch (80 to 100 mm)
View Details