The analogue SMC100A series sets standards for attractively priced signal generators. It has the smallest size and the best price/performance ratio in its class. The flexible and versatile instrument is suited for use in service and maintenance labs. Due to its small dimensions and lightweight design, the R&S®SMC100A is also the perfect choice for field applications or training and education environments.
⢠Service and maintenance,⢠Research and education,⢠Field use,⢠Secure areas,⢠Simple production applications
⢠High performance at an attractive price,⢠Flexible and universal all purpose signal generator,⢠Frequency range 9 kHz to 1.1 GHz or 3.2 GHz,⢠Typical maximum level of >+17 dBm,⢠Analogue modulation modes (AM/FM/ÏM/pulse modulation) integrated as standard,⢠Remote control compatibility with other signal generators,⢠Multiple language support (nine selectable GUI languages),⢠Integrated overvoltage protection,⢠Wear-free electronic attenuator,⢠Space-saving operation due to small dimensions,⢠Smallest signal generator in the economy class,⢠Lightweight,⢠Simplified error diagnostics through built-in selftests
Maximum Frequency = 1.1GHz
Minimum Frequency = 9 kHz
Resolution = <1 %
Calibrated = RSCAL
Maximum Pulse Width = 1s
Data Entry = Keyboard
Rise - Fall Time = <500ns
Sweep = Triggered
Weight = 3.9kg
Inputs = Modulation In
RS Components, Ltd. | |
---|---|
Product Category | Signal Generators |
Product Number | 1448271 |
Generator Type | Continuous Wave; Pulse; Sweep |