50W DALI CC 2x55V out sqr metal/plastic - LED Lighting System Components - LED Drivers
RS Components, Ltd. | |
---|---|
Product Category | LED Drivers |
Product Number | 1442798 |
Form Factor | Enclosed |
Type | Constant Current; Dimmable |
Input Voltage | 120 volts |
Input Current | 0.7000 amps |
Output Voltage | 55 volts |