From RS Pro, these surface mount microprocessor crystals are suitable for reflow soldering and feature a compact design. A wide range of frequency options are available.
RS Pro tuning fork crystals are ideal for use within clocks.
Standard Frequency = 16MHz
Mounting Type = Surface Mount
Load Capacitance = 18pF
Package Type = SMT
Pin Count = 4
Length = 12.5mm
Width = 4.6mm
Height = 3.7mm
Dimensions = 12.5 x 4.6 x 3.7mm
Frequency Tolerance = ±50ppm
RS Components, Ltd. | |
---|---|
Product Category | Crystals |
Product Number | 1442338 |
Package / Form Factor | Surface Mount; SMT |