Capacitor Tantalum 220uF 4V 18mOhm ESR - Capacitors - Tantalum Capacitors
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1441774 |
Configuration / Form Factor | Chip Capacitor |
Capacitance Type | Fixed |
Electrolytic Capacitors | Tantalum |
Electrostatic Capacitors | Polymer |