RS Components, Ltd. 1441117

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1441117 - RS Components, Ltd.
Corby, Northants, United Kingdom
From RS Pro, these surface mount clock oscillators offer a small, compact package. These clock oscillators have a supply voltage of either 3.3 V dc or 5 V dc. A range of frequency options are available. Output Frequency = 50 MHz Oscillator Type = Clock Oscillator Output Level = CMOS Mounting Type = Surface Mount Frequency Stability = ±50ppm Package Type = SMD Maximum Operating Supply Voltage = 3.3 V dc Pin Count = 4 Length = 7mm Width = 5mm

From RS Pro, these surface mount clock oscillators offer a small, compact package. These clock oscillators have a supply voltage of either 3.3 V dc or 5 V dc. A range of frequency options are available.
Output Frequency = 50 MHz
Oscillator Type = Clock Oscillator
Output Level = CMOS
Mounting Type = Surface Mount
Frequency Stability = ±50ppm
Package Type = SMD
Maximum Operating Supply Voltage = 3.3 V dc
Pin Count = 4
Length = 7mm
Width = 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscillators
Product Number 1441117
Package / Form Factor Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

 - 1441107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 25 MHz
Frequency Stability -25 to 25 ppm
View Details
 - 4785272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 40 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 4785878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through Hole
Frequency 4.92 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1442356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; SMD
Frequency 40 MHz
View Details