- Trained on our vast library of engineering resources.

RS Components, Ltd. 1441061

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1441061 - RS Components, Ltd.
Corby, Northants, United Kingdom
From RS Pro, these surface mount microprocessor crystal units provide a low profile solution. Extended temperature range options (-40 °C to +85 °C) are available. These crystal units make excellent clock signal generators for CPUs. Standard Frequency = 11.05MHz Mounting Type = Surface Mount Load Capacitance = 20pF Pin Count = 2 Length = 12mm Width = 3.8mm Height = 4.6mm Dimensions = 12 x 3.8 x 4.6mm Frequency Tolerance = ±20ppm Frequency Stability = ±30ppm

From RS Pro, these surface mount microprocessor crystal units provide a low profile solution. Extended temperature range options (-40 °C to +85 °C) are available.
These crystal units make excellent clock signal generators for CPUs.
Standard Frequency = 11.05MHz
Mounting Type = Surface Mount
Load Capacitance = 20pF
Pin Count = 2
Length = 12mm
Width = 3.8mm
Height = 4.6mm
Dimensions = 12 x 3.8 x 4.6mm
Frequency Tolerance = ±20ppm
Frequency Stability = ±30ppm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 1441061
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 1110769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 1.84 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1445005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 100 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1110739P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 10 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1110736P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 7.37 MHz
Frequency Stability -50 to 50 ppm
View Details