RS Components, Ltd. Solenoid Valves 1440815

Description
Solenoid valve 1" NO 24Vdc
Request a Quote
Description
Solenoid valve 1" NO 24Vdc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 1440815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
1440815
Solenoid Valves 1440815
Solenoid valve 1" NO 24Vdc

Solenoid valve 1" NO 24Vdc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1440815
Product Name Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, liquid
Maximum Pressure 174.05 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Function Fittings - 1214373 - RS Components, Ltd.
Specs
Valve Type Check; Non-return check valve
Primary Material Zinc
Media Air
View Details
Solenoid Valves - 1762060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Valve Size 0.12 inch (3.17 mm)
View Details
Pneumatic Manual Control Valves - 1442667 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Maximum Pressure 140.81 psi (99.1 m H2O)
View Details
Pneumatic Function Fittings - 1214368 - RS Components, Ltd.
Specs
Valve Type Check; Non-return check valve
Primary Material Zinc
Media Air
View Details