RS Components, Ltd. Solenoid Valves 1440806

Description
Solenoid valve 1-1/2" NC 220Vac
Request a Quote
Description
Solenoid valve 1-1/2" NC 220Vac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 1440806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
1440806
Solenoid Valves 1440806
Solenoid valve 1-1/2" NC 220Vac

Solenoid valve 1-1/2" NC 220Vac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1440806
Product Name Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, liquid
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Regulators - 1367051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 203.05 psi (8.17 to 143 m H2O)
Connection Description Threaded
View Details
Solenoid Valves - 1762065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Valves - 1215602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2/2-Way Valve, 3/2-Way Valve, Ball
Primary Material Brass / Bronze; Brass
Valve Size 0.25 inch (6.35 mm)
View Details
Pneumatic Solenoid Valves - 1366952 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details