RS Components, Ltd. Solenoid Valves 1440804

Description
Solenoid valve 1-1/4" NC 220Vac
Request a Quote
Description
Solenoid valve 1-1/4" NC 220Vac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 1440804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
1440804
Solenoid Valves 1440804
Solenoid valve 1-1/4" NC 220Vac

Solenoid valve 1-1/4" NC 220Vac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1440804
Product Name Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, liquid
Maximum Pressure 174.05 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Solenoid Valves - 2021293 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.12 inch (3.17 mm)
View Details
Pneumatic Solenoid Valves - 1215870 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Pneumatic Solenoid Valves - 1762108 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium
Media Air
View Details
Filter Regulators - 1259943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 29.01 to 145.04 psi (20.41 to 102 m H2O)
Connection Description Threaded
View Details