RS Components, Ltd. P-Clips 1440648

Description
P Clip Mild Steel 8mm
Request a Quote
Description
P Clip Mild Steel 8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 1440648 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
1440648
P-Clips 1440648
P Clip Mild Steel 8mm

P Clip Mild Steel 8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1440648
Product Name P-Clips
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720844 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.438 inch (11.12 mm)
Material Steel; Rubber, Steel
View Details
P-Clips - 2682728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Zinc Plated Steel
View Details
P-Clips - 1440677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Cable Clips & Clamps - 1865404 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.984 inch (25 mm)
Material Plated steel
View Details