RS Pro Pan View safety glasses have a single wraparound lens that protects the front and sides of your eyes. A sporty, stylish and lightweight design the safety glasses are comfortable and safe. Soft arm tips and the rubber nose-bridge add to the comfort plus the anti-scratch and anti-fog coating add to the durability and comfort supplied.
Pan View Safety glasses,Single Polycarbonate wraparound lens â one piece,Protects the front and sides of eyes,Soft arm tips,Soft touch temples,Rubber nose-bridge,Anti-scr
Lens Colour = Black, Clear
Style Type = Spectacles
Scratch Resistant = Yes
Anti-Mist Coating = Yes
EN166 Frame Marking = F
EN166 Lens Marking = 1, F
Lens Material = Polycarbonate (PC)
RS Components, Ltd. | |
---|---|
Product Category | Eyewear |
Product Number | 1418300 |
Type | Glasses |