H07 V-R (450 / 750 V) rigid cable for domestic circuits in conduits or tubing. Wires for panels and equipment. Cabled round wire, flexibility class 2.
Harmonised Code = H07V-R
Cross Sectional Area = 25 mm²
Type = 6491X
Length = 100m
Outer Diameter = 8.6mm
Sheath Colour = Green/Yellow
Voltage Rating = 450/750 V
Current Rating = 101 A
Cable Shape = Round
Standards Met = NF C 32-201, HD 21.3
RS Components, Ltd. | |
---|---|
Product Category | Bare Conductor Wire and Cable |
Product Number | 139133 |
Conductor Type | Round |